NEN-ISO/IEC 15423

Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing

inactive
Organization: NEN
Publication Date: 1 June 2004
Status: inactive
Page Count: 48
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding equipment both as integrated reading systems and as discrete units. It defines performance of the equipment in a particular configuration (e.g. a specific model) irrespective of the individual components used. It also defines in a normative annex operational parameters for the test equipment, and describes, in an informative annex, a means of classifying scanners.

Document History

December 1, 2009
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...
NEN-ISO/IEC 15423
June 1, 2004
Information technology - Automatic identification and data capture techniques - Bar code scanner and decoder performance testing
This International Standard defines the test equipment and procedures to be used to determine the performance of bar code scanning and decoding equipment. It deals with bar code scanning and decoding...

References

Advertisement