NEN-ISO 898-7

Mechanical properties of fasteners - Part 7: Torsional test and minimum torwues for bolts and screws with nominal diameters 1 mm to 10 mm

active, Most Current
Organization: NEN
Publication Date: 1 March 1995
Status: active
Page Count: 14
ICS Code (Bolts, screws, studs): 21.060.10
scope:

Applies to bolts and screws of property classes 8.8 to 12.9 in accordance with ISO 898-1 with thread less than M3 for which no breaking and proof loads are indicated in ISO 898-1; as well as to short bolts and screws with nominal diameters 3 mm to 10 mm which cannot be subjected to a tensile test. The minimum breaking torques are not valid for hexagon socket set screws.

Document History

NEN-ISO 898-7
March 1, 1995
Mechanical properties of fasteners - Part 7: Torsional test and minimum torwues for bolts and screws with nominal diameters 1 mm to 10 mm
Applies to bolts and screws of property classes 8.8 to 12.9 in accordance with ISO 898-1 with thread less than M3 for which no breaking and proof loads are indicated in ISO 898-1; as well as to short...
Advertisement