NEN-ISO/IEC 19776-2

Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 2: Classic VRML encoding

active, Most Current
Organization: NEN
Publication Date: 1 December 2015
Status: active
ICS Code (Computer graphics): 35.140
scope:

NEN-ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates 3D graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that can be dynamically modified through a variety of mechanisms. This part of ISO/IEC 19776 defines a mapping of the abstract objects in X3D to a specific encoding using the technique defined in ISO/IEC 14772 - Virtual reality modeling language (VRML). Each Classic VRML-encoded X3D file: supports all of the purposes of X3D files defined in ISO/IEC 19775; and encodes X3D constructs in Classic VRML format. A Classic VRML-encoded X3D file may be referenced from files using other encodings and may itself reference X3D files encoded using other encodings. Such files can only be processed by browsers which conform to all of the utilized encodings.

Document History

NEN-ISO/IEC 19776-2
December 1, 2015
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 2: Classic VRML encoding
NEN-ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates 3D graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that...
November 1, 2008
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 2: Classic VRML encoding
ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates 3D graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that can...
Information technology - Computer graphics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 2: Classic VRML encoding
A description is not available for this item.
October 1, 2005
Information tecnology - Computer grahics, image processing and environmental data representation - Extensible 3D (X3D) encodings - Part 2: Classic VRML encoding
ISO/IEC 19775, Extensible 3D (X3D), defines a system that integrates 3D graphics and multimedia. Conceptually, each X3D file is a 3D time-based space that contains graphic and aural objects that can...
Advertisement