NEN-ISO/IEC 17345

Information technology - Data interchange on 130 mm rewritable and write once read many ultra density optical (UDO) disk cartridges - Capacity 30 Gbytes per cartridge (first generation)

inactive
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 168
ICS Code (Optical storage devices): 35.220.30
scope:

This International Standard specifies the mechanical, physical, and optical characteristics of a 130 mm optical disk cartridge (ODC) that employs thermo-optical Phase Change effects to enable data interchange between such disks. This International Standard specifies two types: - Type RW (rewritable) provides for data to be written, read and erased many times over the recording surfaces of the disk. - Type WORM (write once read many) provides for data once written to be read a multiplicity of times. This type uses a write once read many times recording material. (Written marks cannot be erased and attempted modifications of the written marks are detectable.) Multisession (incremental write operations) recording may be performed on type WORM disks. The disk is two-sided with a nominal capacity of 15,0 GB per side and the cartridge (two sides) provides a nominal capacity of 30,0 GB. This International Standard specifies: - the conditions for conformance testing and the Reference Drive; - the environments in which the cartridges are to be operated and stored; - the mechanical, physical and dimensional characteristics of the cartridge so as to provide mechanical interchangeability between data processing systems; - the format of the information on the disk, both embossed and user-written, including the physical disposition of the tracks and sectors, the error correction codes and the modulation methods used; - the characteristics of the embossed information on the disk; - the thermo-optical characteristics of the disk, enabling processing systems to write data onto the disk; and - the minimum quality of user-written data on the disk, enabling data-processing systems to read data from the disk. This International Standard provides for interchange between optical disk drives. Together with a standard for volume and file structure, it provides for full data interchange between data processing systems.

Document History

December 1, 2006
Information technology - Data Interchange on 130 mm Rewritable and Write Once Read Many Ultra Density Optical (UDO) Disk Cartridges - Capacity: 30 Gbytes per Cartridge - First Generation
This International Standard specifies the mechanical, physical, and optical characteristics of a 130 mm optical disk cartridge (ODC) that employs thermo-optical Phase Change effects to enable data...
NEN-ISO/IEC 17345
February 1, 2005
Information technology - Data interchange on 130 mm rewritable and write once read many ultra density optical (UDO) disk cartridges - Capacity 30 Gbytes per cartridge (first generation)
This International Standard specifies the mechanical, physical, and optical characteristics of a 130 mm optical disk cartridge (ODC) that employs thermo-optical Phase Change effects to enable data...
Advertisement