NEN-ISO/IEC 23008-10
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
active
| Organization: | NEN |
| Publication Date: | 1 April 2015 |
| Status: | active |
| Page Count: | 39 |
| ICS Code (Coding of audio, video, multimedia and hypermedia information): | 35.040.40 |
scope:
NEN-ISO/IEC 23008-10 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in IP network and non IP network environments that are prone to packet losses.
Document History
December 1, 2021
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG media transport forward error correction (FEC) codes - Amendment 1: Window based FEC code
A description is not available for this item.
NEN-ISO/IEC 23008-10
April 1, 2015
Information technology - High efficiency coding and media delivery in heterogeneous environments - Part 10: MPEG Media Transport Forward Error Correction (FEC) codes
NEN-ISO/IEC 23008-10 specifies application level forward error correction (FEC) codes which can be used with AL-FEC framework of ISO/IEC 23008-1 MPEG Media Transport to provide reliable delivery in...