NEN-ISO/IEC 23005-4

Information technology - Media context and control - Part 4: Virtual world object characteristics

inactive
Organization: NEN
Publication Date: 1 April 2013
Status: inactive
Page Count: 262
ICS Code (Coding of audio, video, multimedia and hypermedia information): 35.040.40
scope:

This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual world object (or only its characteristics) from one virtual world to another and to control a virtual world object in a virtual world by real world devices. The system architecture of ISO/IEC 23005 is depicted in Figure 1 - System Architecture and the scope of this part of ISO/IEC 23005 is highlighted. That is, only the information representation that acts as an input to the possible R?V/V?R Adaptation and as an exchangeable information format to support interoperability between the virtual worlds, as defined in ISO/IEC 23005-1, is specified in this part of ISO/IEC 23005.

Document History

April 1, 2016
Information technology - Media context and control - Part 4: Virtual world object characteristics
NEN-ISO/IEC 23005-4 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual world...
NEN-ISO/IEC 23005-4
April 1, 2013
Information technology - Media context and control - Part 4: Virtual world object characteristics
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual...
August 1, 2011
Information technology - Media context and control - Part 4: Virtual world object characteristics
This part of ISO/IEC 23005 specifies syntax and semantics of description schemes and descriptors used to characterize a virtual world object related metadata, making it possible to migrate a virtual...
Advertisement