NEN-ISO/IEC 29182-5
Information technology - Sensor networks: Sensor Network Reference Architecture (SNRA) - Part 5: Interface definitions
| Organization: | NEN |
| Publication Date: | 1 August 2013 |
| Status: | active |
| Page Count: | 24 |
| ICS Code (Networking): | 35.110 |
scope:
NEN-ISO-IEC 29182-3 provides the definitions and requirements of sensor network (SN) interfaces of the entities in the Sensor Network Reference Architecture and covers the following aspects: - interfaces between functional layers to provide service access for the modules in the upper layer to exchange messages with modules in the lower layer; - interfaces between entities introduced in the Sensor Network Reference Architecture enabling sensor network services and applications.
Document History