NEN-ISO/IEC 29161

Information technology - Data structure - Unique identification for the Internet of Things

active, Most Current
Organization: NEN
Publication Date: 1 August 2016
Status: active
Page Count: 29
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

NEN-ISO/IEC 29161 establishes a unique identification scheme for the Internet of Things (IoT), based on existing and evolving data structures. This International Standard specifies the common rules applicable for unique identification that are required to ensure full compatibility across different identities. The unique identification is a universal construct for any physical object, virtual object, or person. It is used in IoT information systems that need to track or otherwise refer to entities. It is intended for use with any IoT media.

Document History

NEN-ISO/IEC 29161
August 1, 2016
Information technology - Data structure - Unique identification for the Internet of Things
NEN-ISO/IEC 29161 establishes a unique identification scheme for the Internet of Things (IoT), based on existing and evolving data structures. This International Standard specifies the common rules...
Advertisement