NEN-ISO/IEC 29500-2

Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions

inactive
Organization: NEN
Publication Date: 1 January 2009
Status: inactive
Page Count: 142
ICS Code (IT applications in information, documentation and publishing): 35.240.30
ICS Code (Languages used in information technology): 35.060
scope:

The package model is a package abstraction that holds a collection of parts. The parts are composed, processed,
and persisted according to a set of rules. Parts can have relationships to other parts or external resources, and
the package as a whole can have relationships to parts it contains or to external resources. The package model
specifies how the parts of a package are named and related. Parts have content types and are uniquely
identified using the well-defined naming rules provided in this Part of ISO/IEC 29500.
The physical mapping defines the mapping of the components of the package model to the features of a specific
physical format, namely a ZIP archive.
This Part of ISO/IEC 29500 also describes certain features that might be supported in a package, including core
properties for package metadata, a thumbnail for graphical representation of a package, and digital signatures
of package contents.
Because this Part of ISO/IEC 29500 might evolve, packages are designed to accommodate extensions and to
support compatibility goals in a limited way. The versioning and extensibility mechanisms described in Part 3
support compatibility between software systems based on different versions of this Part of ISO/IEC 29500 while
allowing package creators to make use of new or proprietary features.
This Part of ISO/IEC 29500 specifies requirements for documents, producers, and consumers. Conformance
requirements are identified throughout the text of this Part of ISO/IEC 29500. A formal conformance statement
is given in §2. An informative summary of requirements relevant to particular classes of developers is given in
Annex H.
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define
the structure and functionality of a package in terms of a package model and a physical model.

Document History

September 1, 2021
Document description and processing languages - Office Open XML file formats - Part 2: Open packaging conventions
This document defines a set of conventions for packaging one or more interrelated byte streams (parts) as a single resource (package). These conventions are applicable not only to Office Open XML...
September 1, 2012
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...
September 1, 2011
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
This Part of ISO/IEC 29500 specifies a set of conventions that are used by Office Open XML documents to define the structure and functionality of a package in terms of a package model and a physical...
May 15, 2010
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
A description is not available for this item.
NEN-ISO/IEC 29500-2
January 1, 2009
Information technology - Document description and processing languages - Office Open XML File Formats - Part 2: Open Packaging Conventions
The package model is a package abstraction that holds a collection of parts. The parts are composed, processed, and persisted according to a set of rules. Parts can have relationships to other parts...
Advertisement