NEN-ISO/IEC 29341-8-3
Information technology – UPnP Device Architecture – Part 8-3: Internet Gateway Device Control Protocol – Wide Area Network Device
| Organization: | NEN |
| Publication Date: | 1 February 2009 |
| Status: | active |
| Page Count: | 21 |
| ICS Code (Interface and interconnection equipment): | 35.200 |
scope:
This service definition is compliant with the UPnP Device Architecture version 1.0. • This service represents a front-panel by registering a control point for a specific user interaction. It allows the service to control its resources by enabling limited registrations. It also interacts with an associated Scan service to address contention issues after a user interaction has occurred. NEN-ISO/IEC 29341-9-10:2009
Document History