NEN-ISO/IEC 30106-1

Information technology - Object oriented BioAPI - Part 1: Architecture

active, Most Current
Organization: NEN
Publication Date: 1 April 2016
Status: active
Page Count: 39
ICS Code (Identification cards. Chip cards. Biometrics): 35.240.15
scope:

NEN-ISO/IEC 30106-1 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service Providers (BSPs), Biometric Function Providers (BFPs) and a component registry. For this reason, this part of ISO/IEC 30106 is conceptually equivalent to ISO/IEC 19784-1. Concepts present in this part of ISO/IEC 30106 (for example, BioAPI_Unit and component registry) have the same meaning as in ISO/IEC 19784-1. While the conceptual equivalence of this part of ISO/IEC 30106 will be maintained with ISO/IEC 19784-1, there are differences in the parameters passed between functions and the sequence of function calls. These differences exist to take advantage of the features provided by Object Oriented Programming Languages.

Document History

NEN-ISO/IEC 30106-1
April 1, 2016
Information technology - Object oriented BioAPI - Part 1: Architecture
NEN-ISO/IEC 30106-1 specifies an architecture for a set of interfaces which define the OO BioAPI. Components defined in this part of ISO/IEC 30106 include a framework, Biometric Service Providers...
Advertisement