NEN-ISO/IEC 8632-2

Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding

inactive
Organization: NEN
Publication Date: 1 March 1994
Status: inactive
Page Count: 4
ICS Code (Computer graphics): 35.140
scope:

This part of ISO/IEC 8632 specifies a character encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1 an encoding is specified. This encoding of the Computer Graphics Metafile provides a highly compact representation of the metafile, suitable for applications that require the metafile to be of minimum size and suitable for transmission with character-oriented transmission services.

Document History

February 1, 1996
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding - Amendement 1: Rules for profiles
A description is not available for this item.
NEN-ISO/IEC 8632-2
March 1, 1994
Information technology - Computer graphics - Metafile for the storage and transfer of picture description information - Part 2: Character encoding
This part of ISO/IEC 8632 specifies a character encoding of the Computer Graphics Metafile. For each of the elements specified in ISO/IEC 8632-1 an encoding is specified. This encoding of the...
Advertisement