NEN-ISO/IEC 8825-4

Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)

inactive
Organization: NEN
Publication Date: 1 January 2004
Status: inactive
Page Count: 18
ICS Code (Presentation layer): 35.100.60
scope:

This Recommendation International Standard specifies a set of Basic XML Encoding Rules (XER) that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 ISO/IEC 8824-1 and ITU-T Rec. X.681 ISO/IEC 8824-2. This Recommendation International Standard also specifies a set of Canonical XML Encoding Rules which provide constraints on the Basic XML Encoding Rules and produce a unique encoding for any given ASN.1 value. It is implicit in the specification of these encoding rules that they are also used for decoding. The encoding rules specified in this Recommendation International Standard: - are used at the time of communication; - are intended for use in circumstances where displaying of values and/or processing them using commonly available XML tools (such as browsers) is the major concern in the choice of encoding rules; - allow the extension of an abstract syntax by addition of extra values for all forms of extensibility described in ITU-T Rec. X.680 ISO/IEC 8824-1.

Document History

July 1, 2021
Information technology - ASN.1 encoding rules - Part 4: XML Encoding Rules (XER)
This Recommendation | International Standard specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680 |...
May 1, 2018
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
November 1, 2015
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
NEN-ISO/IEC 8825-4 specifies a set of basic XML Encoding Rules (BASIC-XER) that may be used to derive a transfer syntax for values of types defined in Rec. ITU-T X.680
September 1, 2014
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
December 1, 2012
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
A description is not available for this item.
February 1, 2010
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
This Recommendation
April 1, 2008
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER) - PER encoding instructions - Amendment 3: PER encoding instructions
A description is not available for this item.
December 1, 2006
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER) - Amendment 2: Time type support
A description is not available for this item.
October 1, 2004
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER) - Amendment 1: EXTENDED-XER
A description is not available for this item.
NEN-ISO/IEC 8825-4
January 1, 2004
Information technology - ASN.1 encoding rules: XML Encoding Rules (XER)
This Recommendation International Standard specifies a set of Basic XML Encoding Rules (XER) that may be used to derive a transfer syntax for values of types defined in ITU-T Rec. X.680 ISO/IEC...
Advertisement