NEN-ISO/IEC 18372
Information technology - RapidIO(TM) Interconnect Systems
| Organization: | NEN |
| Publication Date: | 1 February 2005 |
| Status: | active |
| Page Count: | 441 |
| ICS Code (Network layer): | 35.100.30 |
scope:
The Input/Output Logical Specification is part of RapidIO's logical layer specifications that define the interconnect's overall protocol and packet formats. This layer contains the transaction protocols necessary for end points to process a transaction. Another RapidIO logical layer specification is described in Partition II: Message Passing Logical Specification. The logical specifications do not imply a specific transport or physical interface; therefore they are specified in a bit stream format. At the lower levels in the RapidIO three-layer hierarchy, necessary bits are added to the logical encoding for the transport and physical layers. RapidIO is targeted toward memory-mapped distributed memory systems. A message passing programming model is supported to enable distributed I/O processing. Partition I: Input/Output Logical Specification defines the basic I/O system architecture of RapidIO.
Document History