NEN - NPR 10597-4

Aerials for the reception of television and sound broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: Guide for the preparation of aerial performance specifications - Detailed specification sheet format

inactive, Most Current
Organization: NEN
Publication Date: 1 June 1984
Status: inactive
ICS Code (Television receivers): 33.160.25
ICS Code (Aerials): 33.120.40
ICS Code (Radio receivers): 33.160.20
scope:

This standard applies to linearly polarized receiving aerials for domestic use in het frequency range 30 MHz to 1 GHz. The object of this standard is to ensure uniformity in the presentation of aerial performance specifications and to provide a standard format for individual aerial specifications sheets. All the values given are for the purpose of explaining the definitions and are not intended as a minimum specification.

Document History

NPR 10597-4
June 1, 1984
Aerials for the reception of television and sound broadcasting in the frequency range 30 MHz to 1 GHz - Part 4: Guide for the preparation of aerial performance specifications - Detailed specification sheet format
This standard applies to linearly polarized receiving aerials for domestic use in het frequency range 30 MHz to 1 GHz. The object of this standard is to ensure uniformity in the presentation of...
Advertisement