NEN - NPR-IEC/PAS 61076-4-115

Connectors for electronic equipment - Part 4-115: Printed board connectors - Detail specification for a single-part hybrid connector, with a section of high-speed differential pair connections, and a section of low-speed, power and ground connections between printed boards and backplanes, in accordance with IEC 60917

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2002
Status: inactive
Page Count: 68
ICS Code (Plug-and-socket devices. Connectors): 31.220.10
scope:

Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded contacts for lower frequencies or power line interconnections. Provides solutions for increasing data rates and establishes highest reliability interconnection under harsh environmental conditions for high speed data transmission in industrial environments.

Document History

NPR-IEC/PAS 61076-4-115
February 1, 2002
Connectors for electronic equipment - Part 4-115: Printed board connectors - Detail specification for a single-part hybrid connector, with a section of high-speed differential pair connections, and a section of low-speed, power and ground connections between printed boards and backplanes, in accordance with IEC 60917
Establishes an uniform specification and type testing requirements for 4- to 10-pole connectors, containing 2 or 4 balanced shielded pairs for frequencies up to 600 MHz and optional 2 unshielded...

References

Advertisement