NEN - NPR-IEC/TR 60909-4

Short-circuit current calculation in three-phase a.c. systems - Part 4: Examples for the calculation of short-circuit currents

active, Most Current
Organization: NEN
Publication Date: 1 October 2000
Status: active
Page Count: 138
ICS Code (Power transmission and distribution lines): 29.240.20
ICS Code (Electricity. Magnetism. General aspects): 17.220.01
scope:

Intented to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60Hz three-phase a.c. systems.

Document History

NPR-IEC/TR 60909-4
October 1, 2000
Short-circuit current calculation in three-phase a.c. systems - Part 4: Examples for the calculation of short-circuit currents
Intented to give help for the application of IEC 60909-0 for the calculation of short-circuit currents in 50 Hz or 60Hz three-phase a.c. systems.
Advertisement