NEN - NPR-IEC/TS 60695-11-4
Fire hazard testing - Part 11-4: Test flames - 50 W flames - Apparatus and confirmational test methods
inactive
| Organization: | NEN |
| Publication Date: | 1 April 2000 |
| Status: | inactive |
| Page Count: | 98 |
| ICS Code (Ignitability and burning behaviour of materials and products): | 13.220.40 |
| ICS Code (Electrical engineering in general): | 29.020 |
scope:
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame, with an overall height of approximately 20 mm.
Document History
May 1, 2004
Fire hazard testing - Part 11-4: Test flames - 50 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame. The approximate overall height is 20 mm. The main changes with respect to the previous edition are...
NPR-IEC/TS 60695-11-4
April 1, 2000
Fire hazard testing - Part 11-4: Test flames - 50 W flames - Apparatus and confirmational test methods
Provides detailed requirements for the production of a 50 W nominal, pre-mixed type test flame, with an overall height of approximately 20 mm.