NEN - NPR-IEC/TS 62271-210

High-voltage switchgear and controlgear - Part 210: Seismic qualification for metal enclosed and solid-insulation enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV

active, Most Current
Organization: NEN
Publication Date: 1 February 2013
Status: active
Page Count: 34
ICS Code (High voltage switchgear and controlgear): 29.130.10
scope:

This part of IEC 62271 applies to metal enclosed switchgear and controlgear assemblies complying with IEC 62271-200 for metal enclosed and IEC 62271-201 for solid-insulation enclosed, ground or floor mounted, intended to be used under seismic conditions. The seismic qualification of the switchgear and controlgear assemblies takes into account any auxiliary and the control equipment mounted directly on the assembly. It will specify seismic severity levels, acceptance levels, and give a choice of methods that may be applied to demonstrate the performance of high-voltage switchgear and controlgear assemblies for which seismic qualification is required. The seismic qualification of the switchgear and controlgear assemblies is only performed upon request.

Document History

NPR-IEC/TS 62271-210
February 1, 2013
High-voltage switchgear and controlgear - Part 210: Seismic qualification for metal enclosed and solid-insulation enclosed switchgear and controlgear assemblies for rated voltages above 1 kV and up to and including 52 kV
This part of IEC 62271 applies to metal enclosed switchgear and controlgear assemblies complying with IEC 62271-200 for metal enclosed and IEC 62271-201 for solid-insulation enclosed, ground or floor...
Advertisement