NEN - NPR-CLC/TS 50238-2
Railway applications - Compatibility between rolling stock and train detection systems - Part 2: Compatibility with track circuits
| Organization: | NEN |
| Publication Date: | 1 August 2010 |
| Status: | inactive |
| Page Count: | 44 |
| ICS Code (Electric traction equipment): | 29.280 |
| ICS Code (Tractive stock): | 45.060.10 |
scope:
This Technical Specification defines, for the purpose of ensuring compatibility between rolling stock and track circuits the limits for conducted interference from rolling stock and the measurement method for verifying conformity of rolling stock to these limits. The interference limits are only applicable to interoperable rolling stock which is intended to run on lines exclusively equipped with preferred track circuit listed in this Technical Specification. National Notified Technical Rules are still to be used in all cases, where the line over which the rolling stock is intended to run is equipped with any type of older version or non-preferred track circuits that are not listed in this Technical Specification. However, the rolling stock test methodology (infrastructure conditions, test configurations, operational conditions, etc.) presented in this Technical Specification is also applicable to establish compatibility with non-preferred track circuits. This Technical Specification gives guidance on the derivation of interference current limits specified for rolling stock and defines measurement methods and evaluation criteria.
Document History