NEN - NPR-ISO/IEC TR 18001

Information technology - Radio frequency identification for item management - Application requirements profiles

active, Most Current
Organization: NEN
Publication Date: 1 November 2004
Status: active
Page Count: 98
ICS Code (Automatic identification and data capture techniques): 35.040.50
scope:

This Technical Report provides: - The result of three surveys identifying the applications for radio frequency identification (RFID) in an item management environment, and the resultant classification of these applications based on various operational parameters, including operating range and memory size. - An explanation of some of the issues associated with the parameters of distance and number of tags within an RFID interrogator's field-of-view; - A means by which classification of RF tags may be accomplished based on the application requirements defined in the survey results; - Recommendations for areas of standardization to the parent committee (ISO/IEC JTC 1/SC 31/WG 4) based on the results of these surveys.

Document History

NPR-ISO/IEC TR 18001
November 1, 2004
Information technology - Radio frequency identification for item management - Application requirements profiles
This Technical Report provides: - The result of three surveys identifying the applications for radio frequency identification (RFID) in an item management environment, and the resultant...
Advertisement