NEN - NPR-ISO/TS 16479
Thermoplastics pipes for the conveyance of fluids - Determination of the slow cracking resistance of pipes and fittings using the Notched Ring Test (NRT)
| Organization: | NEN |
| Publication Date: | 1 October 2012 |
| Status: | active |
| Page Count: | 30 |
| ICS Code (Plastics pipes): | 23.040.20 |
scope:
This Technical Specification determines the slow cracking resistance of pipes and fittings using the Notched Ring Test (NRT) which is a method for determining the slow crack resistance of thermoplastics resins and compounds in pipe form and/or finished products (e.g. pipes and fittings) from which a ring specimen can be cut and notched. The test is performed under sustained constant loading in a test medium at a specified temperature and the time to the on-set of slow cracking is measured. This method applies to the rings from pipes or fittings having a wall thickness greater than 5 mm. This Technical Specification specifies the method of testing using notched ring specimens directly obtained from pipes or fittings.
Document History