NEN - NVN-ENV 1186-12
Materials and articles in contact with foodstuffs - Plastics - Part 12: Test methods for overall migration at low temperatures
| Organization: | NEN |
| Publication Date: | 1 June 1995 |
| Status: | inactive |
| Page Count: | 50 |
| ICS Code (Materials and articles in contact with foodstuffs): | 67.250 |
scope:
This part describes test methods for the determination of the overall migration from plastics intended to come into contact with foodstuffs at low temperatures, i.e. for 0,5 h, 1 h, 2 h, 24 h and 10 days at 5 °C or at 20 °C. These test methods are suitable for plastics sampled in a wide variety of forms. The fatty food simulant used in these methods is dewaxed sunflower oil since, unlike olive oil, it remains liquid at the lower test temperature.
Document History