NEN - NPR-ISO/TR 16044

Graphic technology - Database architecture model and control parameter coding for process control and workflow (Database AMPAC)

inactive, Most Current
Organization: NEN
Publication Date: 1 July 2004
Status: inactive
Page Count: 26
ICS Code (Other standards related to graphic technology): 37.100.99
scope:

This Technical Report specifies a basic standard architecture model and parameters used in a database for printing-process control and workflow description. It defines how all of the parameters impacting a manufacturing system are classified by using a layer structure. The upper two layers categorize the systems and system elements and set the structure for the process. The following third and fourth layers characterize all details of the parameters used in the printing system, including standard coding rules.

Document History

NPR-ISO/TR 16044
July 1, 2004
Graphic technology - Database architecture model and control parameter coding for process control and workflow (Database AMPAC)
This Technical Report specifies a basic standard architecture model and parameters used in a database for printing-process control and workflow description. It defines how all of the parameters...
Advertisement