NEN - NVN-ENV 13372

Road Traffic and Transport Telematics (RTTT) - Dedicated Short-Range Communication (DSRC) - DSRC Profiles for RTTT Applications

inactive, Most Current
Organization: NEN
Publication Date: 1 March 1999
Status: inactive
Page Count: 14
ICS Code (IT applications in transport): 35.240.60
scope:

Is a complement to the related standards for the DSRC-layers 1, 2 and 7. Applies to DSRC between fixed equipment at the roadside and mobile equipment in vehicles. Defines a number of sets of parameter values to be used in communication between fixed and mobile equipment and assigns a unique identifier to each set. This identifier is to be used in the negotiation and initialisation procedures taking place between fixed and mobile equipment. Supports a variety of different RTTT applications.

Document History

NVN-ENV 13372
March 1, 1999
Road Traffic and Transport Telematics (RTTT) - Dedicated Short-Range Communication (DSRC) - DSRC Profiles for RTTT Applications
Is a complement to the related standards for the DSRC-layers 1, 2 and 7. Applies to DSRC between fixed equipment at the roadside and mobile equipment in vehicles. Defines a number of sets of...

References

Advertisement