NEN - NPR-ISO/TR 22520

Portable hand-held forestry machines - A-weighted emission sound pressure levels at the operator's station - Comparative data in 2002

inactive, Most Current
Organization: NEN
Publication Date: 1 February 2005
Status: inactive
Page Count: 18
ICS Code (Forestry equipment): 65.060.80
ICS Code (Noise emitted by machines and equipment): 17.140.20
scope:

ISO/TR 22520 provides comparative data, obtained from various manufacturers and other official sources, for the year 2002, on the A-weighted emission sound pressure levels of portable hand-held forestry machinery. It is applicable to chain saws (for which the existing emission sound pressure levels were for the full range of engine sizes) and to brush-cutters and grass-trimmers. International Standards ISO 11681-1, ISO 11681-2 and ISO 11806 require that these machines be designed to generate noise levels as low as practicable, based on the existing noise emission data, and ISO/TR 22520 is intended to assist in determining compliance with that requirement.

Document History

NPR-ISO/TR 22520
February 1, 2005
Portable hand-held forestry machines - A-weighted emission sound pressure levels at the operator's station - Comparative data in 2002
ISO/TR 22520 provides comparative data, obtained from various manufacturers and other official sources, for the year 2002, on the A-weighted emission sound pressure levels of portable hand-held...
Advertisement