NEN 10317-18
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
inactive, Most Current
| Organization: | NEN |
| Publication Date: | 1 February 1995 |
| Status: | inactive |
| Page Count: | 26 |
| ICS Code (Wires): | 29.060.10 |
scope:
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm tot 5.6 mm (thickness). Refers to IEC 182 for basic dimensions, IEC 851 for test methods and IEC 264 for packaging.
Document History
NEN 10317-18
February 1, 1995
Specifications for particular types of winding wires - Part 18: Polyvinyl acetal enamelled rectangular copper wire, class 120
Applies to insulated wires used for windings in electrical equipment. The nominal conductor dimensions covered are from 2.0 mm to 16.0 mm (width) and from 0.8 mm tot 5.6 mm (thickness). Refers to IEC...