NEN 10418-3

Variable capacitors: Part 3: Type specification for variable trimmer capacitors type B

active, Most Current
Organization: NEN
Publication Date: 1 July 1981
Status: active
Page Count: 30
ICS Code (Variable capacitors): 31.060.60
scope:

This specification relates to variable tuning capacitors of any dielectric, style or application as specified in Sub-clause 3.10 of IEC 418-1, Variable Capacitors, Part 1: Terms and Methods of Test. It covers procedures for type tests only as defined in Sub-clause 3.27 of IEC Publication 418-1. To establish uniform test methods and requirements for judging the electrical, mechanical and climatic properties of this type of capacitor and for a system of classification into categories according to the ability of the capacitor to withstand the conditions specified herein.

Document History

NEN 10418-3
July 1, 1981
Variable capacitors: Part 3: Type specification for variable trimmer capacitors type B
This specification relates to variable tuning capacitors of any dielectric, style or application as specified in Sub-clause 3.10 of IEC 418-1, Variable Capacitors, Part 1: Terms and Methods of Test....
Advertisement