NEN 10481
Coupling devices for power line carrier systems
| Organization: | NEN |
| Publication Date: | 1 May 1995 |
| Status: | active |
| Page Count: | 32 |
| ICS Code (Power transmission and distribution lines): | 29.240.20 |
scope:
Establishes definitions, requirements, methods of testing and reted values for this equipment. Gives details as to use under outdoor conditions, at a height above sea level not exceeding 1000 m and an ambient temperature between -25 degrees centigrade and +40 degrees centigrade. Applies to power lines with a rated frequency between zero (d.c.) and 60 Hz and a rated operating voltage of not less than 1000 V.
Document History