NEN 10870-5-3
Telecontrol equipment and systems - Part 5: Transmission protocols - Section 3: General structure of application data
| Organization: | NEN |
| Publication Date: | 1 July 1993 |
| Status: | active |
| Page Count: | 54 |
| ICS Code (Telecontrol. Telemetering): | 33.200 |
scope:
This section of IEC 870-5 applies to telecontrol equipment and systems with coded bit serial data transmission for monitoring and controlling geographically widespread processes. This section specifies rules for structuring application data units in transmission frames of telecontrol systems. These rules are presented as generic standards that may be used to suppor a great veriety of present and future telecontrol applications. The layout is designed to limit the organizational overhead for standard data aquisition and supervisory control tasks to a necessary minimum with possible extensions for special tasks. From this point of view, it is appropriate to admit application specific or system specific choices of data presentation, of address structures and of chaining mechanisms for information objects in a frame. The corresponding arrangements can be, in most care, assumed to be known by the communicating stations and thus need not burden the transmission frame.
Document History