NEN-EN 10140
Cold rolled narrow steel strip - Tolerances on dimensions and shape
| Organization: | NEN |
| Publication Date: | 1 July 2006 |
| Status: | active |
| Page Count: | 17 |
| ICS Code (Flat steel products and semi-products): | 77.140.50 |
scope:
This European Standard applies to cold rolled narrow strip in coils and cut lengths, in thicknesses up to 10 mm and of widths less than 600 mm, made from unalloyed and alloyed steels, mainly those specified in EN 10132, EN 10139, EN 10268 and prEN 10338, with the exception of stainless and heat-resisting steels and the products given in 1.2. The application of this European Standard to products with other dimensions shall be agreed separately. This European Standard does not cover cold rolled flat products for which a separate standard already exists,
Document History