NEN-EN 10210-2

Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties

inactive
Organization: NEN
Publication Date: 1 March 2003
Status: inactive
ICS Code (Steel pipes and tubes for specific use): 77.140.75
ICS Code (Steel structures): 91.080.13
scope:

This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following size ranges: Circular: Outside diameters up to 2 500 mm Square: Outside dimensions up to 800 mm x 800 mm Rectangular: Outside dimensions up to 750 mm x 500 mm Elliptical: Outside dimensions up to 500 mm x 250 mm The formulae for calculating sectional properties of sections manufactured to the dimensional tolerances of this standard, to be used for the purposes of structural design, are given in Annex A. Dimensions and sectional properties for a limited range of sizes are given in Annex B. Technical delivery conditions are specified in EN 10210-1.

Document History

February 1, 2016
Hot finished structural steel hollow sections - Part 2: Technical delivery conditions
This part of this European Standard specifies technical delivery conditions for hot-finished seamless, electric welded and submerged arc welded steel structural hollow sections of circular, square,...
March 1, 2007
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
A description is not available for this item.
May 1, 2006
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
May 1, 2006
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
NEN-EN 10210-2
March 1, 2003
Hot finished structural hollow sections of non-alloy and fine grain steels - Part 2: Tolerances, dimensions and sectional properties
This part of EN 10210 specifies tolerances for hot finished circular, square, rectangular and elliptical structural hollow sections, manufactured in wall thicknesses up to 120 mm, in the following...
April 1, 1998
Hot finished structural hollow sections of non-alloy and fine grain structural steels - Part 2: Tolerances, dimensions and sectional properties
Specifies the tolerances for hot finished circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of standardized sections. For...
April 1, 1998
Hot finished structural hollow sections of non-alloy and fine grain structural steels - Part 2: Tolerances, dimensions and sectional properties
Specifies the tolerances for hot finished circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of standardized sections. For...
October 1, 1992
Hot finished structural hollow sections of non-alloy and fine grain structural steels - Part 2: Tolerances, dimensions and sectional properties
Specifies the tolerances for hot finished circular, square and rectangular structural hollow sections and specifies the dimensions and sectional properties for a range of standardized sections. For...
Advertisement