NEN-EN 10214

Continuously hot-dip zinc-aluminium (ZA) coated steel strip and sheet - Technical delivery conditions

inactive
Organization: NEN
Publication Date: 1 August 1995
Status: inactive
Page Count: 14
ICS Code (Flat steel products and semi-products): 77.140.50
ICS Code (Steel structures): 91.080.13
scope:

This draft European Standard specifies requirements for continuously hot-dip zinc-aluminium alloy coated flat products made of low carbon steels for cold forming or of structural steels in thicknesses ≤ 3,0 mm. The thickness is the final thickness of the delivered product after coating. The standard applies to strip of all widths and to sheets cut from it (≥ width and cut lengths (>600 mm width). The coating is composed of zinc with approximately 5% aluminium and may contain small amounts of mischmetal.

Document History

August 1, 1995
Continuously hot-dip zinc-aluminium (ZA) coated steel strip and sheet - Technical delivery conditions
This draft European Standard specifies requirements for continuously hot-dip zinc-aluminium alloy coated flat products made of low carbon steels for cold forming or of structural steels in...
NEN-EN 10214
August 1, 1995
Continuously hot-dip zinc-aluminium (ZA) coated steel strip and sheet - Technical delivery conditions
This draft European Standard specifies requirements for continuously hot-dip zinc-aluminium alloy coated flat products made of low carbon steels for cold forming or of structural steels in...
Advertisement