NEN-EN 10242/A1

Threaded pipe fitting in malleable cast iron

active
Organization: NEN
Publication Date: 1 May 1999
Status: active
Page Count: 6
ICS Code (Irons): 77.080.10
ICS Code (Metal fittings): 23.040.40

Document History

August 1, 2023
Threaded pipe fittings in malleable cast iron
This document specifies the requirements for the design and performance of threaded pipe fittings in malleable cast iron with black or hot dip galvanized surface. These fittings are for general...
June 1, 2022
Threaded pipe fitting in malleable cast iron
This document specifies the requirements for the design and performance of threaded pipe fittings in malleable cast iron with black or hot dip galvanized surface. These fittings are for general...
April 1, 2003
Threaded pipe fittings in malleable cast iron
A description is not available for this item.
August 1, 1999
Threaded pipe fitting in malleable cast iron
A description is not available for this item.
NEN-EN 10242/A1
May 1, 1999
Threaded pipe fitting in malleable cast iron
A description is not available for this item.
January 1, 1995
Threaded pipe fittings in malleable cast iron
Specifies the requirements for the design and performance of threaded pipe fittings in mallaeble cast. These fittings are for general purposes for the transmission of fluids and gases up to the...
Advertisement