NEN-EN 1069-1

Water slides - Part 1: Safety requirements and test methods

inactive
Organization: NEN
Publication Date: 1 August 2010
Status: inactive
Page Count: 56
ICS Code (Outdoor and water sports equipment): 97.220.40
scope:

This European Standard is applicable to all water slides installed in swimming pools of public use. This standard specifies general safety requirements for water slides in swimming pools of public use and specific requirements for defined types of water slides. These specific safety requirements are applicable also to not defined types as far as possible. These requirements concern safety and the technical rules for design, calculation and testing.

Document History

August 1, 2017
Water slides - Part 1: Safety requirements and test methods
NEN-EN 1069-1 is applicable to all water slides installed in swimming pools of public use. This Standard specifies general safety requirements for water slides in swimming pools of public use and...
September 1, 2015
Water slides - Part 1: Safety requirements and test methods
NEN-EN 1069-1 is applicable to all water slides installed in swimming pools of public use. This Standard specifies general safety requirements for water slides in swimming pools of public use and...
May 1, 2012
Water slides - Part 1: Safety requirements and test methods
A description is not available for this item.
NEN-EN 1069-1
August 1, 2010
Water slides - Part 1: Safety requirements and test methods
This European Standard is applicable to all water slides installed in swimming pools of public use. This standard specifies general safety requirements for water slides in swimming pools of public...
July 1, 2008
Water slides - Part 1: Safety requirements and test methods
This European Standard is applicable to all water slides installed in swimming pools of public use. This standard specifies general safety requirements for water slides in swimming pools of public...
August 1, 2000
Water slides of 2 m height and more - Part 1: Safety requirements and test methods
Is applicable to all water slides over 2 m in height from water level. May also be applicable to types, not yet described in this standard, provided the safety requirements are fulfilled.
March 1, 1999
Water slides of 2 m height and more - Part 1: Safety requirements and test methods
Is applicable to all water slides over 2 m in height from water level. May also be applicable to types, not yet described in this standard, provided the safety requirements are fulfilled.
March 1, 1996
Water slides over 2 m height - Part 1: Safety requirements and test methods
Is applicable to all water slides over 2 m in height from water level. May also be applicable to other types, not described in this standard, provided the safety requirements are fulfilled. Specifies...
September 1, 1993
Water slides over 2 m height - Part 1: Specifications and test methods
Is applicable to all water slides over 2 m in height from water level. May also be applicable to other types, not described in this standard, provided the safety requirements are fulfilled. Specifies...
Advertisement