NEN-EN 1173

Copper and copper alloys - Material condition or temper designation

inactive
Organization: NEN
Publication Date: 1 December 1995
Status: inactive
Page Count: 9
ICS Code (Copper and copper alloys): 77.120.30
scope:

This standard establishes a system for designation of material conditions or tempers to be used for the identification of mandatory requirements. These designations are applicable to wrought or cast products of copper and copper alloys, except ingots.

Document History

May 1, 2008
Copper and copper alloys - Material condition designation
This European Standard establishes a system for designation of material conditions to be used for the identification of mandatory property requirements. These designations are applicable to wrought...
October 1, 2007
Copper and copper alloys - Material condition designation
This European Standard establishes a system for designation of material conditions to be used for the identification of mandatory property requirements. These designations are applicable to wrought...
NEN-EN 1173
December 1, 1995
Copper and copper alloys - Material condition or temper designation
This standard establishes a system for designation of material conditions or tempers to be used for the identification of mandatory requirements. These designations are applicable to wrought or cast...
September 1, 1993
Copper and copper alloys - Material condition or temper designation
This standard establishes a system for designation of material conditions or tempers to be used for the identification of mandatory requirements. These designations are applicable to wrought or cast...

References

Advertisement