NEN-EN 12255-12

Wastewater treatment plants - Part 12: Control and automation

inactive
Organization: NEN
Publication Date: 1 August 2001
Status: inactive
Page Count: 17
ICS Code (Sewage water): 13.060.30
scope:

This European Standard specifies requirements for control and automation systems on wastewater treatment plants for more than 50 PT. If necessary, the control system should also be designed to cover the control of sewer systems in the receiving area of the wastewater treatment plant. It specifies the necessary information and data which are needed for the design and implementation of such systems as well as the performance requirements with respect to the hard- and software. Differences in wastewater treatment throughout Europe have led to a variety of systems being developed. This standard gives fundamental information about the systems; this standard has not attempted to specify all available systems. Detailed information additional to that contained in this standard can be obtained by referring to the bibliography.

Document History

February 1, 2022
Wastewater treatment plants - Part 12: Control and automation
This document specifies general requirements for instrumentation and specific requirements for process control and automation systems on wastewater treatment plants for more than 50 PT. NOTE Because...
October 1, 2003
Wastewater treatment plants - Part 12: Control and automation
This European Standard specifies requirements for control and automation systems on wastewater treatment plants for more than 50 PT. If necessary, the control system should also be designed to cover...
NEN-EN 12255-12
August 1, 2001
Wastewater treatment plants - Part 12: Control and automation
This European Standard specifies requirements for control and automation systems on wastewater treatment plants for more than 50 PT. If necessary, the control system should also be designed to cover...
Advertisement