NEN-EN 12373-9

Aluminium and aluminium alloys - Anodizing - Part 9: Measurement of wear resistance and wear index of anodic oxidation coatings using an abrasive wheel wear test apparatus

inactive, Most Current
Organization: NEN
Publication Date: 1 December 1998
Status: inactive
Page Count: 18
ICS Code (Surface treatment): 25.220.20
ICS Code (Aluminium and aluminium alloys): 77.120.10
scope:

Specifies a method of test for determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys by means of an abrasive wheel test apparatus. The wear resistance or the wear index of the layers of oxide near the surface, or of the whole oxidation coating thickness, or of any selected intermediate zone, can be determined by the method described. For most purposes the wear index or the mass wear index will be the most appropriate characteristic to determine. The method is applicable to all anodic oxidation coatings of thickness not less than 5 µm on flat aluminium specimens.

Document History

NEN-EN 12373-9
December 1, 1998
Aluminium and aluminium alloys - Anodizing - Part 9: Measurement of wear resistance and wear index of anodic oxidation coatings using an abrasive wheel wear test apparatus
Specifies a method of test for determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys by means of an abrasive wheel test...
September 1, 1996
Aluminium and aluminium alloys - Anodizing - Part 9: Measurement of wear resistance and wear index of anodic oxidation coatings using an abrasive wheel wear test apparatus
Specifies a method of test for determining the wear resistance and the wear index of anodic oxidation coatings on flat specimens of aluminium and its alloys by means of an abrasive wheel test...

References

Advertisement