NEN-EN 12482-2

Aluminium and aluminium alloys - Reroll stock for general applications - Part 2: Specifications for cold rolled reroll stock

inactive
Organization: NEN
Publication Date: 1 September 1996
Status: inactive
ICS Code (Aluminium products): 77.150.10
scope:

Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of hot rolled strip. The thickness range covered is over 0,2 mm to 4 mm. It does not apply to cold rolled strip which are not rerolled such as strip for general engineering or special applications.

Document History

September 1, 1998
Aluminium and aluminium alloys - Reroll stock for general applications - Part 2: Specifications for cold rolled reroll stock
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of hot rolled strip. The thickness range covered is over 0,2 mm to 4 mm. It does not apply to cold rolled...
September 1, 1998
Aluminium and aluminium alloys - Reroll stock for general applications - Part 2: Specifications for cold rolled reroll stock
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of hot rolled strip. The thickness range covered is over 0,2 mm to 4 mm. It does not apply to cold rolled...
NEN-EN 12482-2
September 1, 1996
Aluminium and aluminium alloys - Reroll stock for general applications - Part 2: Specifications for cold rolled reroll stock
Specifies the particular requirements for wrought aluminium and aluminium alloys in the form of hot rolled strip. The thickness range covered is over 0,2 mm to 4 mm. It does not apply to cold rolled...
Advertisement