NEN-EN 12629-5-2

Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-2: Pipe making machines manufacturing in the horizontal axis

inactive
Organization: NEN
Publication Date: 1 April 2003
Status: inactive
Page Count: 14
ICS Code (Construction equipment): 91.220
scope:

This European Standard applies to machines for the manufacture of pipes in the horizontal axis and similar elements from concrete. This European Standard deals with the hazards listed in clause 4 , when used as intended under the conditions foreseen by the manufacturer (see clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks arising from the significant hazards, except noise hazards. This standard establishes safety requirements and/or methods of protection which applies to these machines. This European standard applies to the pipe making machines manufacturing in horizontal axis which may form an integral part of a pipe making process plant. See 1.4 of EN 12629-1:2000.

Document History

September 1, 2010
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-2: Pipe making machines manufacturing in the horizontal axis
This part of EN 12629, taken together with EN 12629-1:2000+A1:2010, applies to machines for the manufacture of pipes in the horizontal axis and similar elements from concrete. EN 12629-1:2000+A1:2010...
February 1, 2010
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-2: Pipe making machines manufacturing in the horizontal axis
A description is not available for this item.
January 1, 2004
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-2: Pipe making machines manufacturing in the horizontal axis
This European Standard applies to machines for the manufacture of pipes in the horizontal axis and similar elements from concrete. This European Standard deals with the hazards listed in clause 4 ,...
NEN-EN 12629-5-2
April 1, 2003
Machines for the manufacture of constructional products from concrete and calcium-silicate - Safety - Part 5-2: Pipe making machines manufacturing in the horizontal axis
This European Standard applies to machines for the manufacture of pipes in the horizontal axis and similar elements from concrete. This European Standard deals with the hazards listed in clause 4 ,...

References

Advertisement