NEN-EN 12816

LPG equipment and accessories - Transportable refillable LPG cylinders - Disposal

active, Most Current
Organization: NEN
Publication Date: 1 December 2010
Status: active
Page Count: 13
ICS Code (Recycling): 13.030.50
ICS Code (Gas cylinders): 23.020.35
scope:

This European Standard specifies methods for the safe gas freeing and disposal of refillable LPG cylinders manufactured from steel, composite materials and aluminium, of water capacity 0,5 litres up to and including 150 litres. This European Standard is applicable to the following: - welded and brazed steel LPG cylinders with a specified minimum wall thickness (see EN 1442 and EN 12807 or equivalent standard); - welded steel LPG cylinders without specified minimum wall thickness (see EN 14140 or equivalent standard); - welded aluminium LPG cylinders (see EN 13110 or equivalent standard); - composite LPG cylinders (see EN 14427 or equivalent standard). This European Standard is intended to be applied to cylinders complying with ADR (including pi marked cylinders) and also to existing non ADR cylinder populations.

Document History

NEN-EN 12816
December 1, 2010
LPG equipment and accessories - Transportable refillable LPG cylinders - Disposal
This European Standard specifies methods for the safe gas freeing and disposal of refillable LPG cylinders manufactured from steel, composite materials and aluminium, of water capacity 0,5 litres up...
May 1, 2009
LPG equipment and accessories - Transportable refillable LPG cylinders - Disposal
This European Standard specifies methods for the safe gas freeing and disposal of refillable LPG cylinders manufactured from steel, composite materials and aluminium, of water capacity 0,5 litres up...
February 1, 2001
Transportable refillable steel and aluminium LPG cylinders - Disposal
Specifies a method for gas freeing and disposal of refillable steel or aluminium LPG cylinders, of water capacity 0,5 litres up to and including 150 litres.
April 1, 1997
Transportable refillable steel and aluminium LPG cylinders - Disposal
Specifies a method for gas freeing and disposal of refillable steel or aluminium LPG cylinders, of water capacity 0,5 litres up to and including 150 litres.
Advertisement