NEN-EN 13042-1
Machines and plants for the manufacture, treatment and processing of hollow glass - Safety requirements - Part 1: Gob feeder
| Organization: | NEN |
| Publication Date: | 1 October 1997 |
| Status: | inactive |
| Page Count: | 16 |
| ICS Code (Equipment for the glass and ceramics industries): | 81.100 |
scope:
This European Standard applies to the design and installation of gob feeders which provide hollow glass forming machines with gobs. This European Standard deals with the significant hazards, hazardous situations and events relevant to gob feeders, when they are used as intended and under the conditions foreseeable by the manufacturer (see Clause 4). This European Standard specifies the appropriate technical measures to eliminate or reduce risks which can arise from these significant hazards during commissioning, operation and maintenance. This European Standard does not deal with bowl firing. This European Standard is not applicable to gob feeders which are manufactured before the date of publication of this European Standard by CEN.
Document History