NEN-EN 13108-31

Bituminous mixtures - Material specifications - Part 31: Asphalt Concrete with Bituminous Emulsion

inactive
Organization: NEN
Publication Date: 1 February 2018
Status: inactive
ICS Code (Road construction materials): 93.080.20
scope:

This European Standard specifies requirements for plant mixtures of the mix group Asphalt concrete with bituminous emulsion for use on roads, and other trafficked areas. Asphalt concrete with bituminous emulsion is used for surface courses, binder courses, regulating courses, and bases. It is a mixture in which mechanical properties evolve over time following installation. This is not just in terms of cooling, as other asphalts, but also includes curing effects. Mixtures utilizing bituminous emulsion based on in situ recycling are not covered by this standard. This European Standard includes requirements for the selection of the constituent materials. It is designed to be read in conjunction with: - Annex A Product Type Assessment (Normative); - Annex B Performance characteristic assessment (Informative); - Annex C Factory Production Control (Normative).

Document History

November 1, 2019
Bituminous mixtures - Material specifications - Part 31: Asphalt Concrete with Bituminous Emulsion
This document specifies requirements for plant mixtures of the mix group Asphalt concrete with bituminous emulsion for use on roads, and other trafficked areas. Asphalt concrete with bituminous...
NEN-EN 13108-31
February 1, 2018
Bituminous mixtures - Material specifications - Part 31: Asphalt Concrete with Bituminous Emulsion
This European Standard specifies requirements for plant mixtures of the mix group Asphalt concrete with bituminous emulsion for use on roads, and other trafficked areas. Asphalt concrete with...
Advertisement