NEN-EN 13502

Chimneys - Requirements and test methods for clay/ceramic flue terminals

active, Most Current
Organization: NEN
Publication Date: 1 November 2002
Status: active
Page Count: 29
ICS Code (Chimneys, shafts, ducts): 91.060.40
scope:

This European Standard specifies requirements and test methods for clay/ceramic flue terminals with solid walls, which serve to convey the products of combustion from the flue to the atmosphere by negative pressure. It includes terminals used on domestic and industrial chimneys which are not structurally independent (free standing). This standard specifies the performance requirements for factory made terminals. Marking, and inspection are also covered by this standard.

Document History

NEN-EN 13502
November 1, 2002
Chimneys - Requirements and test methods for clay/ceramic flue terminals
This European Standard specifies requirements and test methods for clay/ceramic flue terminals with solid walls, which serve to convey the products of combustion from the flue to the atmosphere by...
March 1, 1999
Chimneys - Clay/Ceramic Flue Terminals - Requirements and test methods
This European Standard specifies requirements and test methods for clay/ceramic flue terminals with solid walls, which serve to convey the products of combustion from the flue to the atmosphere by...

References

Advertisement