NEN-EN 13759

Furniture - Operating mechanisms for seating and sofa-beds - Test methods

active, Most Current
Organization: NEN
Publication Date: 1 April 2012
Status: active
Page Count: 10
ICS Code (Furniture): 97.140
scope:

This European Standard specifies test methods for the determination of the durability of hand and power operated reclining mechanisms for adult seating. It also specifies test methods for the determination of the durability of mechanisms for converting sofas and chairs into beds. The test methods are based on use by a person weighing up to 110 kg. Requirements for the durability of reclining mechanisms are not included within this standard. Test methods for strength and durability of the structure are not included. It does not apply to the safety of electrically driven seating which is covered by the machinery, low voltage and EMC directives.

Document History

NEN-EN 13759
April 1, 2012
Furniture - Operating mechanisms for seating and sofa-beds - Test methods
This European Standard specifies test methods for the determination of the durability of hand and power operated reclining mechanisms for adult seating. It also specifies test methods for the...
December 1, 2010
Furniture - Operating mechanisms for seating and sofa-beds - Test methods
This European Standard specifies test methods for the determination of the durability of hand and power operated reclining mechanisms for adult seating. It also specifies test methods for the...
October 1, 2009
Furniture - Operating mechanisms for seating and sofa-beds - Test methods
This European Standard specifies test methods for the determination of the durability of hand and power operated reclining mechanisms for adult seating. It also specifies test methods for the...

References

Advertisement