NEN-EN 14035-38
Fireworks - Part 38: Shot tubes - Specification and test methods
| Organization: | NEN |
| Publication Date: | 1 June 2004 |
| Status: | inactive |
| Page Count: | 35 |
| ICS Code (Explosives. Pyrotechnics and fireworks): | 71.100.30 |
scope:
This European Standard specifies requirements for the construction, performance, primary packaging and labelling of shot tubes and the corresponding test methods. It is applicable to fireworks which are classified as shot tubes in categories 2 and 3 in EN 14035-2. It is not applicable to shot tubes containing pyrotechnic composition which includes any of the following substances: - arsenic or arsenic compounds; - mixtures containing a mass fraction of chlorates greater than 80 %; - mixtures of chlorates with metals; - mixtures of chlorates with red phosphorus; - mixtures of chlorates with potassium hexacyanoferrate(II)
Document History