NEN-EN 14037-2
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output
inactive
| Organization: | NEN |
| Publication Date: | 1 May 2003 |
| Status: | inactive |
| Page Count: | 37 |
| ICS Code (Central heating systems): | 91.140.10 |
scope:
Describes the test methods and the test installation for determining the thermal output of ceiling mounted radiant panels.
Document History
September 1, 2016
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
NEN-EN 14037-2 describes the test method and the test installation for determining the thermal out-put of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
October 1, 2015
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Pre-fabricated ceiling mounted radiant panels for space heating - Test method for thermal output
NEN-EN 14037-2 describes the test method and the test installation for determining the thermal out-put of pre-fabricated ceiling mounted radiant panels according to the specifications of EN...
November 1, 2011
Free hanging heating and cooling surfaces for water with a temperature below 120°C - Part 2: Test method for thermal output of ceiling mounted radiant panels
This European Standard describes the test method and the test installation for determining the thermal output of ceiling mounted radiant panels according to the specifications of prEN 14037-1, clause...
NEN-EN 14037-2
May 1, 2003
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output
Describes the test methods and the test installation for determining the thermal output of ceiling mounted radiant panels.
October 1, 2000
Ceiling mounted radiant panels supplied with water at temperature below 120 °C - Part 2: Test method for thermal output
Describes the test methods and the test installation for determining the thermal output of ceiling mounted radiant panels.