NEN-EN 14320-1
Thermal insulating products for building equipment and industrial installations - In-situ formed sprayed rigid polyurethane (PUR) and polyisocyanurate foam (PIR) products - Part 1: Specification for the rigid foam spray system before installation
| Organization: | NEN |
| Publication Date: | 1 January 2013 |
| Status: | active |
| Page Count: | 59 |
| ICS Code (Thermal and sound insulating materials): | 91.100.60 |
scope:
This European Standard specifies requirements for in-situ formed sprayed rigid polyurethane (PUR) and polyisocyanurate (PIR) foam products for the insulation of building equipment and industrial installations, for example storage vessels, pipes and ducts used for the supply of fuels, oil, other liquids, hot and cold water, air and other gases. Depending on the type of foam products complying with this standard, they may have service temperature ranges which lie within the limits of ± 200 °C. This Part 1 of this European Standard is a specification for the rigid foam system before installation. Part 1 of this European Standard describes the product characteristics and it includes procedures for testing, marking and labelling and the rules for evaluation of conformity. This European Standard does not specify the required levels of all properties that should be achieved by a product to demonstrate fitness for purpose in a particular end-use application. The required levels are to be found in regulations or non-conflicting standards. This European Standard does not cover factory made rigid polyurethane or polyisocyanurate foam insulation products or in-situ products intended to be used for the insulation of buildings. This standard does not specify performance requirements for direct airborne sound insulation and acoustic absorption applications.
Document History