NEN-EN 14436
Copper and copper alloys - Electrolytically tinned strip
| Organization: | NEN |
| Publication Date: | 1 August 2004 |
| Status: | active |
| Page Count: | 43 |
| ICS Code (Copper products): | 77.150.30 |
scope:
This document specifies: . the composition and tolerances on dimensions in the thickness range from 0,1 mm up to and including 4 mm of strip of copper and copper alloys to be tinned with tin or a tin-lead alloy or other tin alloys; - the composition of the material to be used for the coating; . the properties of strip before tinning; - the properties of the electrolytically tinned strip; - the preferred thicknesses (mean values) and thickness ranges of coatings and their eventual sub-layers; - the types of coating and sub-layer; -. the edgewise curvature of electrolytically tinned strip; - the sampling procedure; - the methods of test to be used for verification of conformity to the requirements of this standard; - the delivery conditions.
Document History