NEN-EN 14483-3

Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel

inactive
Organization: NEN
Publication Date: 1 August 2002
Status: inactive
Page Count: 16
ICS Code (Enamels): 25.220.50
scope:

This Part of EN 14483 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95 °C. The apparatus used in this section is a hexagonal vessel in which 6 enamelled specimens are simultaneous tested.

Document History

June 1, 2004
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel
This Part of EN 14483 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...
NEN-EN 14483-3
August 1, 2002
Vitreous and porcelain enamels - Determination of resistance to chemical corrosion - Part 3: Determination of resistance to chemical corrosion by alkaline liquids using a hexagonal vessel
This Part of EN 14483 describes a test method for the determination of the resistance of vitreous and porcelain enamelled articles to attack by alkaline liquids at temperatures between 25 °C and 95...
Advertisement